Microchip Technology, Inc. 2.5V 500MA Voltage Regulator IC TC1262-2.5VDBTR

Description
IC REG LIN 2.5V 500MA SOT223-3 Product overview: TC1262-2.5VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VDBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.5V 500MA SOT223-3 Product overview: TC1262-2.5VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VDBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 500MA Voltage Regulator IC
776-TC1262-2.5VDBTR
2.5V 500MA Voltage Regulator IC 776-TC1262-2.5VDBTR
IC REG LIN 2.5V 500MA SOT223-3 Product overview: TC1262-2.5VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VDBTR can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 500MA SOT223-3 Product overview: TC1262-2.5VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VDBTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VDBTR - 100216-TC1262-2.5VDBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VDBTR
100216-TC1262-2.5VDBTR
PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VDBTR 100216-TC1262-2.5VDBTR
Manufacturer: Microchip Technology Win Source Part Number: 100216-TC1262-2.5VDB TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 130μA PSRR: 64dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Portable Devices, Power Management

Manufacturer: Microchip Technology
Win Source Part Number: 100216-TC1262-2.5VDBTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Portable Devices, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1262-2.5VDBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1262-2.5VDBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1262-2.5VDBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1262-2.5VDBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1262-2.5VDBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1262-2.5VDBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1262-2.5VDBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1262-2.5VDBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1262-2.5VDBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1262-2.5VDBTR
LDO Voltage Regulators TC1262-2.5VDBTR
LDO Voltage Regulators 500mA Fixed Out Adj

LDO Voltage Regulators 500mA Fixed Out Adj

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1262-2.5VDBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1262-2.5VDBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1262-2.5VDBTR
IC REG LIN 2.5V 500MA SOT223-3

IC REG LIN 2.5V 500MA SOT223-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1262-2.5VDBTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1262-2.5VDBTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1262-2.5VDBTR
IC REG LIN 2.5V 500MA SOT223-3

IC REG LIN 2.5V 500MA SOT223-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TC1262-2.5VDBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1262-2.5VDBTR
PMIC - Voltage Regulators - Linear TC1262-2.5VDBTR
IC REG LIN 2.5V 500MA SOT223-3

IC REG LIN 2.5V 500MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - TC1262-2.5VDBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1262-2.5VDBTR
Voltage Regulators - Linear TC1262-2.5VDBTR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TC1262-2.5VDBTR 100216-TC1262-2.5VDBTR TC1262-2.5VDBDKR-ND TC1262-2.5VDBTR TC1262-2.5VDBTR TC1262-2.5VDBTR TC1262-2.5VDBTR TC1262-2.5VDBTR
Product Name 2.5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VDBTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223-3 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.0200 volts 0.6500 volts 0.6500 volts 0.6500 volts
Unlock Full Specs
to access all available technical data