Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1263-3.0VOA

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1263-3.0VOA is a fixed-output, low dropout (LDO) voltage regulator designed for battery-operated systems. It provides a maximum output current of 500 mA and features a very low dropout voltage of approximately 350 mV at full load, which helps to extend battery life. The device operates with an input voltage range of 2.7V to 6.0V and has a high-output voltage accuracy of ±0.5%. Key protective features include overcurrent and overtemperature protection, ensuring reliable operation under various conditions. The TC1263 also includes a shutdown (SHDN) input for power management and an ERROR output that can function as a low battery detector in the SOIC package. It is available in multiple package types, including 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK, making it versatile for different applications such as portable computers, medical instruments, and cellular devices. With a typical supply current of 80 µA at full load, the TC1263 is suitable for applications requiring low power consumption. The device is stable with an output capacitor of only 1 µF, simplifying design requirements.

Datasheet Summary
Powered by GS/AI

The TC1263-3.0VOA is a fixed-output, low dropout (LDO) voltage regulator designed for battery-operated systems. It provides a maximum output current of 500 mA and features a very low dropout voltage of approximately 350 mV at full load, which helps to extend battery life. The device operates with an input voltage range of 2.7V to 6.0V and has a high-output voltage accuracy of ±0.5%. Key protective features include overcurrent and overtemperature protection, ensuring reliable operation under various conditions. The TC1263 also includes a shutdown (SHDN) input for power management and an ERROR output that can function as a low battery detector in the SOIC package. It is available in multiple package types, including 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK, making it versatile for different applications such as portable computers, medical instruments, and cellular devices. With a typical supply current of 80 µA at full load, the TC1263 is suitable for applications requiring low power consumption. The device is stable with an output capacitor of only 1 µF, simplifying design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1263-3.0VOA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1263-3.0VOA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1263-3.0VOA-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3V 500MA Voltage Regulator IC
776-TC1263-3.0VOA
3V 500MA Voltage Regulator IC 776-TC1263-3.0VOA
IC REG LINEAR 3V 500MA 8SOIC Product overview: TC1263-3.0VOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1263-3.0VOA can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 500MA 8SOIC Product overview: TC1263-3.0VOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1263-3.0VOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1263-3.0VOA - 812810-TC1263-3.0VOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1263-3.0VOA
812810-TC1263-3.0VOA
PMIC - PMIC - Voltage Regulators - Linear - TC1263-3.0VOA 812810-TC1263-3.0VOA
Manufacturer: Microchip Technology Win Source Part Number: 812810-TC1263-3.0VOA Packaging: Tube Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6V PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.65V at 500mA Current - Quiescent (Iq): 130μA Part Number Series: TC1263

Manufacturer: Microchip Technology
Win Source Part Number: 812810-TC1263-3.0VOA
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.65V at 500mA
Current - Quiescent (Iq): 130μA
Part Number Series: TC1263

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1263-3.0VOA
PMIC - Voltage Regulators - Linear TC1263-3.0VOA
IC REG LINEAR 3V 500MA 8SOIC

IC REG LINEAR 3V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1263-3.0VOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1263-3.0VOA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1263-3.0VOA
IC REG LINEAR 3V 500MA 8SOIC

IC REG LINEAR 3V 500MA 8SOIC

Supplier's Site
Voltage Regulators - Linear - TC1263-3.0VOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1263-3.0VOA
Voltage Regulators - Linear TC1263-3.0VOA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1263-3.0VOA
LDO Voltage Regulators TC1263-3.0VOA
LDO Voltage Regulators 500mA Fixed Out Adj

LDO Voltage Regulators 500mA Fixed Out Adj

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TC1263-3.0VOA-ND 776-TC1263-3.0VOA 812810-TC1263-3.0VOA TC1263-3.0VOA TC1263-3.0VOA TC1263-3.0VOA TC1263-3.0VOA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1263-3.0VOA PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Input Overcurrent Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CA3085A3 - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 12 volts
View Details