Manufacturer: Microchip Technology
Win Source Part Number: 1105689-TC1223-3.3VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.12V @ 50mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 3.3V 50MA SOT23-5 Product overview: TC1223-3.3VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1223-3.3VCTTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 3.3V 50MA SOT23-5
IC REG LINEAR 3.3V 50MA SOT23-5
LDO Voltage Regulators 50mA LDO w/Shutdown
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1105689-TC1223-3.3VCTTR | TC1223-3.3VCTTR-ND | 776-TC1223-3.3VCTTR | TC1223-3.3VCTTR | TC1223-3.3VCTTR | TC1223-3.3VCTTR | TC1223-3.3VCTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1223-3.3VCTTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 50MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |