The TC1263-2.8VOATR is a fixed-output, low dropout (LDO) voltage regulator designed for battery-operated systems. It provides a maximum output current of 500 mA and features a very low dropout voltage, typically around 350 mV at full load. The device operates with an input voltage range of 2.7V to 6.0V and offers high output voltage accuracy of ±0.5%. Key features include overcurrent and overtemperature protection, as well as a shutdown (SHDN) input for power management. The TC1263 is stable with a minimum output capacitor of 1 µF and is suitable for applications such as portable computers, medical instruments, and cellular devices. It is available in multiple package types, including 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK. The operating temperature range is from -40°C to +125°C, making it versatile for various environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.8V 500MA 8SOIC
LDO Voltage Regulators 500mA Fixed Out Adj
IC,VOLT REGULATOR,FIXED,+2.8
IC REG LINEAR 2.8V 500MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1263-2.8VOATR-ND | TC1263-2.8VOATR | TC1263-2.8VOATR | 92C5768 | TC1263-2.8VOATR | TC1263-2.8VOATR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Ic,volt Regulator,fixed,+2.8V,cmos,sop,8Pin,plastic Rohs Compliant Microchip | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Special Features | Input Overcurrent Protection | Enable |