VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 20 30 40 50 60 70 76 77 78 79 80 81 82 83 84 85 86 87 88 90 100 104
Product Name Notes
LDO Voltage Regulators 1.1V 1.2uA 2.0%
LDO Voltage Regulators 1.2V 1.2uA 2.0%
LDO Voltage Regulators 1.3V 1.2uA 2.0%
LDO Voltage Regulators 1.4V 1.2uA 2.0%
LDO Voltage Regulators 1.5V 1.2uA 2.0%
LDO Voltage Regulators 1.8V 1.2uA 2.0%
LDO Voltage Regulators 1.9V 1.2uA 2.0%
LDO Voltage Regulators 2.0V 1.0uA 2.0%
LDO Voltage Regulators 2.0V 1.2uA 2.0%
LDO Voltage Regulators 2.0V 30uA 2.0%
LDO Voltage Regulators 2.1V 1.0uA 2.0%
LDO Voltage Regulators 2.1V 1.2uA 2.0%
LDO Voltage Regulators 2.2V 1.0uA 2.0%
LDO Voltage Regulators 2.2V 30uA 2.0%
LDO Voltage Regulators 2.3V 1.0uA 2.0%
LDO Voltage Regulators 2.4V 1.0uA 2.0%
LDO Voltage Regulators 2.4V 30uA 2.0%
LDO Voltage Regulators 2.5V 0.9uA 2.0%
LDO Voltage Regulators 2.5V 1uA 2.0%
LDO Voltage Regulators 2.5V 30uA 2.0%
LDO Voltage Regulators 2.5V 75MA/OUT LDO SNT-6A(H) ON-OFF
LDO Voltage Regulators 2.6V 1.0uA 2.0%
LDO Voltage Regulators 2.6V 1uA 2.0%
LDO Voltage Regulators 2.6V 30uA 2.0%
LDO Voltage Regulators 2.7V 1.0uA 2.0%
LDO Voltage Regulators 2.7V 30uA 2.0%
LDO Voltage Regulators 2.8V 1.0uA 2.0%
LDO Voltage Regulators 2.8V 30uA 2.0%
LDO Voltage Regulators 2.9V 1.0uA 2.0%
LDO Voltage Regulators 3.0V 1.0uA 2.0%
LDO Voltage Regulators 3.0V 30uA 2.0%
LDO Voltage Regulators 3.1V 1.0uA 2.0%
LDO Voltage Regulators 3.1V 30uA 2.0%
LDO Voltage Regulators 3.2V 1.0uA 2.0%
LDO Voltage Regulators 3.2V 30uA 2.0%
LDO Voltage Regulators 3.3V 1.0uA 2.0%
LDO Voltage Regulators 3.3V 30uA 2.0%
LDO Voltage Regulators 3.4V 1.0uA 2.0%
LDO Voltage Regulators 3.4V 30uA 2.0%
LDO Voltage Regulators 3.5V 1.0uA 2.0%
LDO Voltage Regulators 3.5V 30uA 2.0%
LDO Voltage Regulators 3.6V 1.0uA 2.0%
LDO Voltage Regulators 3.6V 30uA 2.0%
LDO Voltage Regulators 3.7V 1.0uA 2.0%
LDO Voltage Regulators 3.7V 30uA 2.0%
LDO Voltage Regulators 3.8V 1.0uA 2.0%
LDO Voltage Regulators 3.8V 30uA 2.0%
LDO Voltage Regulators 3.9V 1.0uA 2.0%
LDO Voltage Regulators 4.0V 1.2uA 2.0%
LDO Voltage Regulators 4.0V 30uA 2.0%
LDO Voltage Regulators 4.1V 1.0uA 2.0%
LDO Voltage Regulators 4.1V 30uA 2.0%
LDO Voltage Regulators 4.2V 1.0uA 2.0%
LDO Voltage Regulators 4.2V 30uA 2.0%
LDO Voltage Regulators 4.3V 1.0uA 2.0%
LDO Voltage Regulators 4.4V 1.0uA 2.0%
LDO Voltage Regulators 4.5V 1.0uA 2.0%
LDO Voltage Regulators 4.6V 1.0uA 2.0%
LDO Voltage Regulators 4.6V 30uA 2.0%
LDO Voltage Regulators 4.7V 1.0uA 2.0%
LDO Voltage Regulators 4.8V 1.0uA 2.0%
LDO Voltage Regulators 4.9V 1.0uA 2.0%
LDO Voltage Regulators 5.0V 1.2uA 2.0%
LDO Voltage Regulators 5.0V 30uA 2.0%
LDO Voltage Regulators 5.1V 1.0uA 2.0%
LDO Voltage Regulators 5.2V 1.0uA 2.0%
LDO Voltage Regulators 5.2V 1.5uA 2.0%
LDO Voltage Regulators 5.3V 1.0uA 2.0%
LDO Voltage Regulators 5.4V 1.0uA 2.0%
LDO Voltage Regulators 5.5 V 100 mA V Regulator
LDO Voltage Regulators 5.5 V INPUT, 100 mA
LDO Voltage Regulators 5.5V 1.0uA 2.0%
LDO Voltage Regulators 5.6V 1.0uA 2.0%
LDO Voltage Regulators 5.7V 1.0uA 2.0%
LDO Voltage Regulators 5.8V 1.0uA 2.0%
LDO Voltage Regulators 5.9V 1.0uA 2.0%
LDO Voltage Regulators 6.0V 1.0uA 2.0%
LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT
LDO Voltage Regulators DUAL Linear LDO reg Hi25uA Iq 150mA Iout
LDO Voltage Regulators LDO REG 75MA OUT
LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF
LDO Voltage Regulators LINEAR LDO REG 1.0UA IQ 75MA IOUT
LDO Voltage Regulators LINEAR LDO REG 1.0uA lq 75mA LOUT ONN/OFF
LDO Voltage Regulators LINEAR LDO REG 1UA
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout
LDO Voltage Regulators Linear LDO regulator 30uA Iq 180mA Iout
LDO Voltage Regulators Low Drop-Out Voltage Regulator
LDO Voltage Regulators VOLTAGE REGULATOR
LDO Voltage Regulators
Switching Voltage Regulators 3CH DC/DC Converter
Switching Voltage Regulators 4CH DC/DC Converter
Switching Voltage Regulators Analog
Switching Voltage Regulators INTEGRATED CIRCUIT
Switching Voltage Regulators Nor

<< Prev Next >>