VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 20 30 40 50 60 70 77 78 79 80 81 82 83 84 85 86 87 88 89 90 100 104
Product Name Notes
LDO Voltage Regulators 1.1V 1.2uA 2.0%
LDO Voltage Regulators 1.3V 1.2uA 2.0%
LDO Voltage Regulators 1.5V 1.2uA 2.0%
LDO Voltage Regulators 1.6V 1.2uA 2.0%
LDO Voltage Regulators 1.7V 1.2uA 2.0%
LDO Voltage Regulators 1.8V 1.2uA 2.0%
LDO Voltage Regulators 1.9V 1.2uA 2.0%
LDO Voltage Regulators 2.0V 1.2uA 2.0%
LDO Voltage Regulators 2.0V 30uA 2.0%
LDO Voltage Regulators 2.2V 1.2uA 2.0%
LDO Voltage Regulators 2.4V 1.2uA 2.0%
LDO Voltage Regulators 2.5V 1.2uA 2.0%
LDO Voltage Regulators 2.5V 30uA 2.0%
LDO Voltage Regulators 2.7V 1.2uA 2.0%
LDO Voltage Regulators 2.8V 0.1uA 2.0%
LDO Voltage Regulators 2.8V 1.2uA 2.0%
LDO Voltage Regulators 3.0V 1.2uA 2.0%
LDO Voltage Regulators 3.0V 30uA 2.0%
LDO Voltage Regulators 3.1V 0.1uA 2.0%
LDO Voltage Regulators 3.2V 0.1uA 2.0%
LDO Voltage Regulators 3.2V 1.2uA 2.0%
LDO Voltage Regulators 3.3V 1.2uA 2.0%
LDO Voltage Regulators 3.3V 30uA 2.0%
LDO Voltage Regulators 3.5V 0.1uA 2.0%
LDO Voltage Regulators 3.5V 1.2uA 2.0%
LDO Voltage Regulators 3.6V 0.1uA 2.0%
LDO Voltage Regulators 3.6V 1.2uA 2.0%
LDO Voltage Regulators 3.7V 1.2uA 2.0%
LDO Voltage Regulators 3.8V 0.1uA 2.0%
LDO Voltage Regulators 3.8V 1.2uA 2.0%
LDO Voltage Regulators 4.0V 1.2uA 2.0%
LDO Voltage Regulators 4.0V 30uA 2.0%
LDO Voltage Regulators 4.2V 1.2uA 2.0%
LDO Voltage Regulators 4.3V 1.2uA 2.0%
LDO Voltage Regulators 4.5V 1.2uA 2.0%
LDO Voltage Regulators 4.8V 1.2uA 2.0%
LDO Voltage Regulators 5.0V 1.2uA 2.0%
LDO Voltage Regulators 5.0V 30uA 2.0%
LDO Voltage Regulators 5.2V 1.2uA 2.0%
LDO Voltage Regulators 5.3V 1.2uA 2.0%
LDO Voltage Regulators 5.6V 1.2uA 2.0%
LDO Voltage Regulators 6.0V 1.2uA 2.0%
LDO Voltage Regulators LINEAR LDO REG 1.2UA IQ 75MA IOUT
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT
LDO Voltage Regulators Linear LDO regulator 1.2uA Iq 75mA Iout
LDO Voltage Regulators Linear LDO regulator 30uA Iq 300mA Iout
LDO Voltage Regulators Low Drop-Out Voltage Regulator
Switching Controllers STEPUP1.2MHZ PWM SWR
Switching Voltage Regulators LITHIUM-ION BATTERY PROTECTION 4 CELL
Switching Voltage Regulators STEPUP1.2MHZ PWM SWR
Switching Voltage Regulators SWITCHING REGULATOR

<< Prev Next >>