The TC1224-2.6VCTTR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.6V with a maximum output current of 100mA. It operates within an input voltage range of 2.7V to 6.0V and features a low dropout voltage of 180mV at full load. The device is constructed using CMOS technology, which results in a low ground current of typically 50µA, significantly enhancing battery life in portable applications. The TC1224 includes protection features such as over current and over temperature protection, ensuring reliable operation in various conditions. It is packaged in a compact 5-pin SOT-23A format, making it suitable for space-constrained designs. The regulator is stable with an output capacitor as low as 1µF and supports a wide range of applications, including battery-operated systems, portable computers, and medical instruments.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 2.6V 100MA SOT23-5
LDO Voltage Regulators 100mA LDO w/Shutdown
IC REG LINEAR 2.6V 100MA SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1224-2.6VCTTR-ND | TC1224-2.6VCTTR | TC1224-2.6VCTTR | TC1224-2.6VCTTR | TC1224-2.6VCTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |