500mA 3.3V Low Dropout Regulator D2PAK
500mA 3.3V Low Dropout Regulator D2PAK
Manufacturer: Microchip Technology
Win Source Part Number: 1105709-TC1262-3.3VE
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
IC REG LINEAR 3.3V 500MA 3DDPAK Product overview: TC1262-3.3VEBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-3.3VEBTR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 500mA Fixed Out Adj
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
IC REG LINEAR 3.3V 500MA 3DDPAK
IC REG LINEAR 3.3V 500MA 3DDPAK
IC REG LINEAR 3.3V 500MA 3DDPAK
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 8234359P | 1651895 | 1105709-TC1262-3.3VEBTR | TC1262-3.3VEBTR-ND | 776-TC1262-3.3VEBTR | TC1262-3.3VEBTR | TC1262-3.3VEBTR | TC1262-3.3VEBTR | TC1262-3.3VEBTR | TC1262-3.3VEBTR |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TC1262-3.3VEBTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500MA Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Category | Low Dropout Voltage | Low dropout voltage | ||||||||
| Package Type | TO-263; Other; TO-263 | Other; D2pak | DPAK; Other; 3-DDPAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Regulator Type | Low Dropout | Standard |