Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
LDO Voltage Regulators 500mA Fixed Out Adj
IC REG LINEAR 2.5V 500MA 8SOIC
IC,VOLT REGULATOR,FIXED,+2.5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1263-2.5VOA-ND | TC1263-2.5VOA | TC1263-2.5VOA | TC1263-2.5VOA | TC1263-2.5VOA | 92C5763 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.5V,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Special Features | Input Overcurrent Protection | Enable |