Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5
LDO Voltage Regulators 500mA Fixed Out Adj
IC REG LINEAR 3.3V 500MA TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5
IC REG LINEAR 3.3V 500MA TO220-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1263-3.3VAT-ND | TC1263-3.3VAT | TC1263-3.3VAT | TC1263-3.3VAT | TC1263-3.3VAT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Special Features | Input Overcurrent Protection | Enable |