Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
LDO Voltage Regulators 500mA Fixed Out Adj
IC REG LINEAR 2.8V 500MA 5DDPAK
IC REG LINEAR 2.8V 500MA 5DDPAK
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1263-2.8VETTR-ND | TC1263-2.8VETTR | TC1263-2.8VETTR | TC1263-2.8VETTR | TC1263-2.8VETTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection | Enable |