Microchip Technology, Inc. 2.5V 500MA Voltage Regulator IC TC1262-2.5VEBTR

Description
IC REG LINEAR 2.5V 500MA 3DDPAK Product overview: TC1262-2.5VEBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VEBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 500MA 3DDPAK Product overview: TC1262-2.5VEBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VEBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 500MA Voltage Regulator IC
776-TC1262-2.5VEBTR
2.5V 500MA Voltage Regulator IC 776-TC1262-2.5VEBTR
IC REG LINEAR 2.5V 500MA 3DDPAK Product overview: TC1262-2.5VEBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VEBTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 500MA 3DDPAK Product overview: TC1262-2.5VEBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VEBTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VEBTR - 1105707-TC1262-2.5VEBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VEBTR
1105707-TC1262-2.5VEBTR
PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VEBTR 1105707-TC1262-2.5VEBTR
Manufacturer: Microchip Technology Win Source Part Number: 1105707-TC1262-2.5VE BTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 3-DDPAK Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 130μA PSRR: 64dB (1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105707-TC1262-2.5VEBTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1262-2.5VEBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1262-2.5VEBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1262-2.5VEBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK

Buy Now Datasheet
Voltage Regulators - Linear - TC1262-2.5VEBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1262-2.5VEBTR
Voltage Regulators - Linear TC1262-2.5VEBTR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC1262-2.5VEBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1262-2.5VEBTR
PMIC - Voltage Regulators - Linear TC1262-2.5VEBTR
IC REG LINEAR 2.5V 500MA 3DDPAK

IC REG LINEAR 2.5V 500MA 3DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1262-2.5VEBTR
LDO Voltage Regulators TC1262-2.5VEBTR
LDO Voltage Regulators 500mA Fixed Out Adj

LDO Voltage Regulators 500mA Fixed Out Adj

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1262-2.5VEBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1262-2.5VEBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1262-2.5VEBTR
IC REG LINEAR 2.5V 500MA 3DDPAK

IC REG LINEAR 2.5V 500MA 3DDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TC1262-2.5VEBTR 1105707-TC1262-2.5VEBTR TC1262-2.5VEBTR-ND TC1262-2.5VEBTR TC1262-2.5VEBTR TC1262-2.5VEBTR TC1262-2.5VEBTR
Product Name 2.5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VEBTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; 3-DDPAK TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 6 volts 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details