VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 20 30 40 50 60 70 78 79 80 81 82 83 84 85 86 87 88 89 90 100 104
Product Name Notes
Switching Controllers 2.0V Step-Up 2.4%
Switching Controllers 2.5V Step-Up 2.0%
Switching Controllers 3.0V Step-Up 2.0%
Switching Controllers 3.0V Step-Up 2.4%
Switching Controllers 3.3V Step-Up 2.0%
Switching Controllers 3.3V Step-Up 2.4%
Switching Controllers 3.5V Step-Up 2.4%
Switching Controllers 300kHz 5.1V stepup sw regPWM/FM shtdwn
Switching Controllers 300kHz 6.0V step-up sw reg PWM shutdown
Switching Controllers 5.0V Step-Up 2.0%
Switching Controllers 5.0V Step-Up 2.4%
Switching Controllers 5.5V Step-Up 2.4%
Switching Controllers 600kHz 3.4V step-up sw reg PWM shutdown
Switching Controllers 600kHz 3.5V step-up sw reg PWM shutdown
Switching Controllers 600kHz 5.1V step-up sw reg PWM shutdown
Switching Controllers 600kHz 5.6V step-up sw reg PWM shutdown
Switching Controllers 600kHz 6.0V step-up sw reg PWM shutdown
Switching Controllers Adj Step-Up 2.0%
Switching Controllers STEP UP SWR RFM 100kHz 23.2uA Iq
Switching Controllers Step-Up SWR PFM 100kHz 23.2uA Iq
Switching Controllers STEPUP1.2MHZ PWM SWR
Switching Controllers STPUP SWR PFM 100KHZ 23.2UA IQ
Switching Controllers SWITCHING REGULATOR
Switching Voltage Regulators 2.5V Step-Up 2.4%
Switching Voltage Regulators 2.7V Step-Up 2.4%
Switching Voltage Regulators 2.8V Step-Up 2.4%
Switching Voltage Regulators 3.0V Step-Up 2.4%
Switching Voltage Regulators 3.3V Step-Up 2.4%
Switching Voltage Regulators 5.0V Step-Up 2.4%
Switching Voltage Regulators Step-Up SWR PWM 18.7uA Iq
Switching Voltage Regulators STEP-UP SWR, PWM 2.7V 18.7uA
Switching Voltage Regulators SWITCHING REGULATOR

<< Prev Next >>