Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC,VOLT REGULATOR,FIXED,+2.8
LDO Voltage Regulators 500mA Fixed Out Adj
IC REG LINEAR 2.8V 500MA 8SOIC
IC REG LINEAR 2.8V 500MA 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1263-2.8VOA-ND | TC1263-2.8VOA | 92C5767 | TC1263-2.8VOA | TC1263-2.8VOA | TC1263-2.8VOA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.8V,cmos,sop,8Pin,plastic Rohs Compliant Microchip | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Special Features | Input Overcurrent Protection | Enable |