The TC1224-4.0VCTTR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 4.0V with a maximum output current of 100mA. It operates within an input voltage range of 2.7V to 6.0V and features a low dropout voltage of 180mV at full load. The device is constructed using CMOS technology, which results in low ground current consumption, typically 50µA at full load, making it suitable for battery-operated applications. The TC1224 includes protection features such as over current and over temperature protection, ensuring reliable operation under varying conditions. It also has a shutdown mode that reduces supply current to a maximum of 0.5µA when not in use. The regulator is housed in a compact 5-pin SOT-23A package, which is pin-compatible with older bipolar regulators, facilitating easy upgrades in existing designs. The operating temperature range for the TC1224 is -40°C to +125°C, making it versatile for various applications, including portable computers and medical instruments.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 4V 100MA SOT23-5 Product overview: TC1224-4.0VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1224-4.0VCTTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1105699-TC1224-4.0VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
LDO Voltage Regulators 100mA LDO w/Shutdown
IC REG LINEAR 4V 100MA SOT23-5
IC REG LINEAR 4V 100MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-TC1224-4.0VCTTRCT-ND | 776-TC1224-4.0VCTTR | 1105699-TC1224-4.0VCTTR | TC1224-4.0VCTTR | TC1224-4.0VCTTR | TC1224-4.0VCTTR | TC1224-4.0VCTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4V 100MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1224-4.0VCTTR | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |