Manufacturer: Microchip Technology
Win Source Part Number: 796386-TC1262-2.5VAB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: TC1262
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.65V @ 500mA
Alternative Parts (Cross-Reference): AP2125KS-2.5TRG1; AME8841DEHAZ; TS1117CZ25; RT9177A-25CB;
Introduction Date: January 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 2.5V 500MA TO220-3 Product overview: TC1262-2.5VAB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.5VAB can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 500mA Fixed Out Adj
IC REG LINEAR 2.5V 500MA TO220-3
IC REG LINEAR 2.5V 500MA TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
IC REG LINEAR 2.5V 500MA TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 796386-TC1262-2.5VAB | TC1262-2.5VAB-ND | 776-TC1262-2.5VAB | TC1262-2.5VAB | TC1262-2.5VAB | 536-TC1262-2.5VAB | TC1262-2.5VAB | TC1262-2.5VAB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1262-2.5VAB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 500MA TO220 Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 2.5V 500MA TO220-3 | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |