Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 53 57
Product Name Notes
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth...
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially...
Littelfuse PolySwitch®, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current...
Surge Suppression Fuse
The Littelfuse Varistor Surge Protection (LVSP) Fuses are intended for the protection of TVSS products. The LVSP Series has been designed to survive the 8x20µs lightning surges described in various...
The MEGA® Fuse is designed for high current circuit protection up to 250 amperes with Diffusion Pill Technology the MEGA® Fuse also provides time delay characteristics. Designed and patented by...
The MEGA® Fuse is designed for high current circuit protection up to 250 amperes with Diffusion Pill Technology. The MEGA® Fuse also provides time delay characteristics. Designed and patented by...
The microSMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low...
The MIDI® Fuse offers a bolt-on space saving fuse for high current wiring protection and provides time delay characteristics with Diffusion Pill Technology. The MIDI® Fuse was designed and patented...
The miniSMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low...
Use this 10 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse...
Use this 10 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Red housing indicates 10 A rating Tin-plated zinc alloy terminals Net...
Use this 15 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse...
Use this 15 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net...
Use this 2 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Grey housing indicates 2 A rating Tin-plated zinc alloy terminals Net...
Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection...
Use this 20 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse...
Use this 20 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Net...
Use this 25 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse...
Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net...
Use this 3 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Net...
Use this 30 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection...
Use this 30 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse...
Use this 30 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net...
Use this 4 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Pink housing indicates 4 A rating Tin-plated zinc alloy terminals Net...
Use this 40 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection...
Use this 5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse...
Use this 5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net...
Use this 50 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection...
Use this 60 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection...
Use this 7.5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse...
Use this 7.5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net...
Use this 70 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection...
Use this 80 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection...

<< Prev Next >>