Littelfuse, Inc. PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC NANOASMDCH050F/24-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC - NANOASMDCH050F/24-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC
NANOASMDCH050F/24-2
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC NANOASMDCH050F/24-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor

Datasheet
Singapore, Singapore
24V 500MA Circuit Protection Fuse
150-NANOASMDCH050F/24-2
24V 500MA Circuit Protection Fuse 150-NANOASMDCH050F/24-2
PTC RESET FUSE 24V 500MA 1206 Product overview: NANOASMDCH050F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOASMDCH050F/2 4-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 500MA 1206 Product overview: NANOASMDCH050F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOASMDCH050F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pptc Resettable Fuse, Aec-Q200, 0.5A; Pptc Case Style Littelfuse - 66AH4661 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 0.5A; Pptc Case Style Littelfuse
66AH4661
Pptc Resettable Fuse, Aec-Q200, 0.5A; Pptc Case Style Littelfuse 66AH4661
PPTC RESETTABLE FUSE, AEC-Q200, 0.5A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:2.5A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 0.5A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:2.5A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, Aec-Q200, 0.5A; Pptc Case Style Littelfuse - 66AH4662 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 0.5A; Pptc Case Style Littelfuse
66AH4662
Pptc Resettable Fuse, Aec-Q200, 0.5A; Pptc Case Style Littelfuse 66AH4662
PPTC RESETTABLE FUSE, AEC-Q200, 0.5A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:2.5A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 0.5A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:2.5A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, Aec-Q200, 24V, Smd Rohs Compliant Littelfuse - 69AH8986 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 24V, Smd Rohs Compliant Littelfuse
69AH8986
Pptc Resettable Fuse, Aec-Q200, 24V, Smd Rohs Compliant Littelfuse 69AH8986
PPTC RESETTABLE FUSE, AEC-Q200, 24V, SMD ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, AEC-Q200, 24V, SMD ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - PTC Resettable Fuses - NANOASMDCH050F/24-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOASMDCH050F/24-2
Circuit Protection - PTC Resettable Fuses NANOASMDCH050F/24-2
PTC RESET FUSE 24V 500MA 1206

PTC RESET FUSE 24V 500MA 1206

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number NANOASMDCH050F/24-2 150-NANOASMDCH050F/24-2 66AH4661 69AH8986 NANOASMDCH050F/24-2
Product Name PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC 24V 500MA Circuit Protection Fuse Pptc Resettable Fuse, Aec-Q200, 0.5A; Pptc Case Style Littelfuse Pptc Resettable Fuse, Aec-Q200, 24V, Smd Rohs Compliant Littelfuse Circuit Protection - PTC Resettable Fuses
Fuse Type Automotive
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data