Littelfuse, Inc. Aftermarket - 298 Series - MEGA® Slo-Blo® Automotive Bolt-Down Fuse MEG200BP

Description
The MEGA® Fuse is designed for high current circuit protection up to 250 amperes with Diffusion Pill Technology the MEGA® Fuse also provides time delay characteristics. Designed and patented by Littelfuse, the MEGA® Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultra-high current protection.
Description
The MEGA® Fuse is designed for high current circuit protection up to 250 amperes with Diffusion Pill Technology the MEGA® Fuse also provides time delay characteristics. Designed and patented by Littelfuse, the MEGA® Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultra-high current protection.

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 298 Series - MEGA® Slo-Blo® Automotive Bolt-Down Fuse - MEG200BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 298 Series - MEGA® Slo-Blo® Automotive Bolt-Down Fuse
MEG200BP
Aftermarket - 298 Series - MEGA® Slo-Blo® Automotive Bolt-Down Fuse MEG200BP
The MEGA® Fuse is designed for high current circuit protection up to 250 amperes with Diffusion Pill Technology the MEGA® Fuse also provides time delay characteristics. Designed and patented by Littelfuse, the MEGA® Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultra-high current protection.

The MEGA® Fuse is designed for high current circuit protection up to 250 amperes with Diffusion Pill Technology the MEGA® Fuse also provides time delay characteristics. Designed and patented by Littelfuse, the MEGA® Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultra-high current protection.

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MEG200BP
Product Name Aftermarket - 298 Series - MEGA® Slo-Blo® Automotive Bolt-Down Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details