Littelfuse, Inc. SMD 3.4A 6.8A 24V Circuit Protection Fuse LTP340F

Description
PTC Resettable Fuse 3.4A(hold) 6.8A(trip) 24V 100A 2.7W 5s 0.016Ohm SMD Solder Pad 16 X 15.9 X 1mm Bulk Product overview: LTP340F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 6.8A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.4A, 6.8A, 24V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP340F can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC Resettable Fuse 3.4A(hold) 6.8A(trip) 24V 100A 2.7W 5s 0.016Ohm SMD Solder Pad 16 X 15.9 X 1mm Bulk Product overview: LTP340F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 6.8A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.4A, 6.8A, 24V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP340F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.4A 6.8A 24V Circuit Protection Fuse
150-LTP340F
SMD 3.4A 6.8A 24V Circuit Protection Fuse 150-LTP340F
PTC Resettable Fuse 3.4A(hold) 6.8A(trip) 24V 100A 2.7W 5s 0.016Ohm SMD Solder Pad 16 X 15.9 X 1mm Bulk Product overview: LTP340F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 6.8A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.4A, 6.8A, 24V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP340F can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 3.4A(hold) 6.8A(trip) 24V 100A 2.7W 5s 0.016Ohm SMD Solder Pad 16 X 15.9 X 1mm Bulk Product overview: LTP340F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 6.8A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.4A, 6.8A, 24V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP340F can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - LTP340F - 1209425-LTP340F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LTP340F
1209425-LTP340F
PTC Resettable Fuses - LTP340F 1209425-LTP340F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209425-LTP340F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 6.8A Time to Trip: 5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 3.4A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 16 mOhms Resistance - Post Trip (R1) (Maximum): 50 mOhms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.984" L x 0.604" W (25.00mm x 15.35mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209425-LTP340F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 24V
Current - Max: 100A
Current - Trip (It): 6.8A
Time to Trip: 5s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 3.4A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 16 mOhms
Resistance - Post Trip (R1) (Maximum): 50 mOhms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.984" L x 0.604" W (25.00mm x 15.35mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-LTP340F 1209425-LTP340F
Product Name SMD 3.4A 6.8A 24V Circuit Protection Fuse PTC Resettable Fuses - LTP340F
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers