PTC Resettable Fuse Product overview: NANOSMD175LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD175LR-2 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 790504-NANOSMD175LR-
Series: PolySwitch
Packaging: Reel package
Type: Polymeric
Package: 1206 (3216 Metric)
Approvals: CSA, TUV, UL
Mounting: SMD
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 5A
Time to Trip: 1s
Categories: Circuit Protection
Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm)
Current - Hold (Ih) (Maximum): 1.75A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 8 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PTC RESET FUSE 6V 1.75A 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-NANOSMD175LR-2 | 790504-NANOSMD175LR-2 | NANOSMD175LR-2 |
| Product Name | Circuit Protection Fuse | PTC Resettable Fuses - NANOSMD175LR-2 | Circuit Protection - PTC Resettable Fuses |
| Mounting | SMD |