Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Blade Fuses/Shunts - Automotive Aftermarket - Series: MINI - MIN7.5PRO MIN7.5PRO

Description
Use this 7.5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet
Description
Use this 7.5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Blade Fuses/Shunts - Automotive Aftermarket - Series: MINI - MIN7.5PRO - MIN7.5PRO - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Blade Fuses/Shunts - Automotive Aftermarket - Series: MINI - MIN7.5PRO
MIN7.5PRO
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Blade Fuses/Shunts - Automotive Aftermarket - Series: MINI - MIN7.5PRO MIN7.5PRO
Use this 7.5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Use this 7.5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MIN7.5PRO
Product Name Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Blade Fuses/Shunts - Automotive Aftermarket - Series: MINI - MIN7.5PRO
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 16 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers