Littelfuse, Inc. PTC Resettable Fuses - LVRL100S LVRL100S

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209642-LVRL100S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 120V (135V Int) Current - Max: 10A Current - Trip (It): 2A Time to Trip: 13.6s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1A Height - Seated (Maximum): 0.791" (20.10mm) Resistance - Initial (Ri) (Minimum): 180 mOhms Resistance - Post Trip (R1) (Maximum): 470 mOhms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.453" L x 0.161" W (11.50mm x 4.10mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209642-LVRL100S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 120V (135V Int) Current - Max: 10A Current - Trip (It): 2A Time to Trip: 13.6s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1A Height - Seated (Maximum): 0.791" (20.10mm) Resistance - Initial (Ri) (Minimum): 180 mOhms Resistance - Post Trip (R1) (Maximum): 470 mOhms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.453" L x 0.161" W (11.50mm x 4.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVRL100S - 1209642-LVRL100S - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LVRL100S
1209642-LVRL100S
PTC Resettable Fuses - LVRL100S 1209642-LVRL100S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209642-LVRL100S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 120V (135V Int) Current - Max: 10A Current - Trip (It): 2A Time to Trip: 13.6s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1A Height - Seated (Maximum): 0.791" (20.10mm) Resistance - Initial (Ri) (Minimum): 180 mOhms Resistance - Post Trip (R1) (Maximum): 470 mOhms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.453" L x 0.161" W (11.50mm x 4.10mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209642-LVRL100S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 120V (135V Int)
Current - Max: 10A
Current - Trip (It): 2A
Time to Trip: 13.6s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1A
Height - Seated (Maximum): 0.791" (20.10mm)
Resistance - Initial (Ri) (Minimum): 180 mOhms
Resistance - Post Trip (R1) (Maximum): 470 mOhms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.453" L x 0.161" W (11.50mm x 4.10mm)

Buy Now
Singapore, Singapore
120V 1A Circuit Protection Fuse
150-LVRL100S
120V 1A Circuit Protection Fuse 150-LVRL100S
PTC RESET FUSE 120V 1A RADIAL Product overview: LVRL100S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 120V, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL100S can be used for catalog matching and distributor lookup.

PTC RESET FUSE 120V 1A RADIAL Product overview: LVRL100S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 120V, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL100S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
LVRL100S
Circuit Protection - PTC Resettable Fuses LVRL100S
PTC RESET FUSE 120V 1A RADIAL

PTC RESET FUSE 120V 1A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1209642-LVRL100S 150-LVRL100S LVRL100S
Product Name PTC Resettable Fuses - LVRL100S 120V 1A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details