Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Fast-acting, high-interrupting capacity, current-limiting type fuse. Especially suited for DC control circuits, street lighting, H.I.D. lighting, computers, and other applications. | |
| KLK.100 is a Midget fuse with an ampere rating of 0.1. | |
| KLK.125 is a Midget fuse with an ampere rating of 0.125. | |
| KLK.200 is a Midget fuse with an ampere rating of 0.2. | |
| KLK.250 is a Midget fuse with an ampere rating of 0.25. | |
| KLK.300 is a Midget fuse with an ampere rating of 0.3. | |
| KLK.500 is a Midget fuse with an ampere rating of 0.5. | |
| KLK.750 is a Midget fuse with an ampere rating of 0.75. | |
| KLK02.5 is a Midget fuse with an ampere rating of 2.5. | |
| KLK020 is a Midget fuse with an ampere rating of 20. | |
| KLK025 is a Midget fuse with an ampere rating of 25. | |
| KLK03.5 is a Midget fuse with an ampere rating of 3.5. | |
| KLK030 is a Midget fuse with an ampere rating of 30. | |
| KLKD.100 is a Midget fuse with an ampere rating of 0.1. | |
| KLKD.100-R is a Midget fuse with an ampere rating of 0.1. | |
| KLKD.125 is a Midget fuse with an ampere rating of 0.125. | |
| KLKD.200 is a Midget fuse with an ampere rating of 0.2. | |
| KLKD.250 is a Midget fuse with an ampere rating of 0.25. | |
| KLKD.300 is a Midget fuse with an ampere rating of 0.3. | |
| KLKD.500 is a Midget fuse with an ampere rating of 0.5. | |
| KLKD.500-R is a Midget fuse with an ampere rating of 0.5. | |
| KLKD.750 is a Midget fuse with an ampere rating of 0.75. | |
| KLKD001-R is a Midget fuse with an ampere rating of 1. | |
| KLKD002 is a Midget fuse with an ampere rating of 2. | |
| KLKD002-R is a Midget fuse with an ampere rating of 2 and PCB mount capability. | |
| KLKD003 is a Midget fuse with an ampere rating of 3. | |
| KLKD003-R is a Midget fuse with an ampere rating of 3. | |
| KLKD004 is a Midget fuse with an ampere rating of 4. | |
| KLKD004-R is a Midget fuse with an ampere rating of 4. | |
| KLKD005 is a Midget fuse with an ampere rating of 5. | |
| KLKD005-R is a Midget fuse with an ampere rating of 5. | |
| KLKD006 is a Midget fuse with an ampere rating of 6. | |
| KLKD006-R is a Midget fuse with an ampere rating of 6. | |
| KLKD007 is a Midget fuse with an ampere rating of 7. | |
| KLKD008 is a Midget fuse with an ampere rating of 8. | |
| KLKD008-R is a Midget fuse with an ampere rating of 8. | |
| KLKD009 is a Midget fuse with an ampere rating of 9. | |
| KLKD01.5 is a Midget fuse with an ampere rating of 1.5. | |
| KLKD010 is a Midget fuse with an ampere rating of 10. | |
| KLKD010-R is a Midget fuse with an ampere rating of 10. | |
| KLKD012 is a Midget fuse with an ampere rating of 12. | |
| KLKD012-R is a Midget fuse with an ampere rating of 12. | |
| KLKD015 is a Midget fuse with an ampere rating of 15. | |
| KLKD015-R is a Midget fuse with an ampere rating of 15. | |
| KLKD02.5 is a Midget fuse with an ampere rating of 2.5. | |
| KLKD020 is a Midget fuse with an ampere rating of 20. | |
| KLKD020-R is a Midget fuse with an ampere rating of 20. | |
| KLKD025 is a Midget fuse with an ampere rating of 25. | |
| KLKD025-R is a Midget fuse with an ampere rating of 25. | |
| KLKD03.5 is a Midget fuse with an ampere rating of 3.5. | |
| KLKD030 is a Midget fuse with an ampere rating of 30. | |
| KLKD030-R is a Midget fuse with an ampere rating of 30. | |
| KLKR.100 is a Class CC fuse with an ampere rating of 0.1. | |
| KLKR.125 is a Class CC fuse with an ampere rating of 0.125. | |
| KLKR.200 is a Class CC fuse with an ampere rating of 0.2. | |
| KLKR.250 is a Class CC fuse with an ampere rating of 0.25. | |
| KLKR.300 is a Class CC fuse with an ampere rating of 0.3. | |
| KLKR.500 is a Class CC fuse with an ampere rating of 0.5. | |
| KLKR.750 is a Class CC fuse with an ampere rating of 0.75. | |
| KLKR001 is a Class CC fuse with an ampere rating of 1. | |
| KLKR002 is a Class CC fuse with an ampere rating of 2. | |
| KLKR003 is a Class CC fuse with an ampere rating of 3. | |
| KLKR004 is a Class CC fuse with an ampere rating of 4. | |
| KLKR005 is a Class CC fuse with an ampere rating of 5. | |
| KLKR006 is a Class CC fuse with an ampere rating of 6. | |
| KLKR007 is a Class CC fuse with an ampere rating of 7. | |
| KLKR008 is a Class CC fuse with an ampere rating of 8. | |
| KLKR009 is a Class CC fuse with an ampere rating of 9. | |
| KLKR01.5 is a Class CC fuse with an ampere rating of 1.5. | |
| KLKR010 is a Class CC fuse with an ampere rating of 10. | |
| KLKR012 is a Class CC fuse with an ampere rating of 12. | |
| KLKR015 is a Class CC fuse with an ampere rating of 15. | |
| KLKR02.5 is a Class CC fuse with an ampere rating of 2.5. | |
| KLKR020 is a Class CC fuse with an ampere rating of 20. | |
| KLKR025 is a Class CC fuse with an ampere rating of 25. | |
| KLKR03.5 is a Class CC fuse with an ampere rating of 3.5. | |
| KLKR030 is a Class CC fuse with an ampere rating of 30. | |
| KLLU series UL Listed, time-delay, Class L are quality fuses in every sense of the word. They were developed to provide a somewhat lower priced alternate to the POWR-PRO™ KLPC... | |
| KLNR/KLSR series RK1 fuses were the earliest type of current-limiting fuse developed. Their single-element, silver link design enables them to provide fast-acting overload and short-circuit protection. When used to protect... | |
| KLPC series POWR-PRO™ fuses provide ideal overcurrent protection for circuits from 200 through 6000 amperes. KLPC series POWR-PRO™ fuses specification-grade construction and performance meet or exceed the most stringent project... | |
| KLQ001 is a Midget fuse with an ampere rating of 1 and increased time-delay capability. | |
| KLQ002 is a Midget fuse with an ampere rating of 2 and increased time-delay capability. | |
| KLQ003 is a Midget fuse with an ampere rating of 3 and increased time-delay capability. | |
| KLQ005 is a Midget fuse with an ampere rating of 5 and increased time-delay capability. | |
| KLQ006 is a Midget fuse with an ampere rating of 6 and increased time-delay capability. | |
| KLQ01.6 is a Midget fuse with an ampere rating of 1.6 and increased time-delay capability. | |
| KLSR series RK1 fuses were the earliest type of current-limiting fuse developed. Their single-element, silver link design enables them to provide fast-acting overload and short-circuit protection. When used to protect... | |
| Littelfuse KLKD Fuses Provide Exceptional Supplemental Overcurrent Protection | |
| Littelfuse KLKR Fuses Provide Superior General Circuit Protection |
| << Prev | Next >> |