Littelfuse, Inc. 1.25A 2.5A 2W Circuit Protection Fuse LVRL125S

Description
PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 120VAC 2W 18s 0.12Ohm Radial 14 X 4.1 X 21.7mm Bulk Product overview: LVRL125S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 2.5A, 2W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 2.5A, 2W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL125S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 120VAC 2W 18s 0.12Ohm Radial 14 X 4.1 X 21.7mm Bulk Product overview: LVRL125S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 2.5A, 2W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 2.5A, 2W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL125S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A 2.5A 2W Circuit Protection Fuse
150-LVRL125S
1.25A 2.5A 2W Circuit Protection Fuse 150-LVRL125S
PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 120VAC 2W 18s 0.12Ohm Radial 14 X 4.1 X 21.7mm Bulk Product overview: LVRL125S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 2.5A, 2W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 2.5A, 2W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL125S can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.25A(hold) 2.5A(trip) 120VAC 2W 18s 0.12Ohm Radial 14 X 4.1 X 21.7mm Bulk Product overview: LVRL125S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 2.5A, 2W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 2.5A, 2W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL125S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - LVRL125S - 1209643-LVRL125S - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LVRL125S
1209643-LVRL125S
PTC Resettable Fuses - LVRL125S 1209643-LVRL125S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209643-LVRL125S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 120V (135V Int) Current - Max: 12.5A Current - Trip (It): 2.5A Time to Trip: 20s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.25A Height - Seated (Maximum): 0.854" (21.70mm) Resistance - Initial (Ri) (Minimum): 110 mOhms Resistance - Post Trip (R1) (Maximum): 330 mOhms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.551" L x 0.161" W (14.00mm x 4.10mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209643-LVRL125S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 120V (135V Int)
Current - Max: 12.5A
Current - Trip (It): 2.5A
Time to Trip: 20s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.25A
Height - Seated (Maximum): 0.854" (21.70mm)
Resistance - Initial (Ri) (Minimum): 110 mOhms
Resistance - Post Trip (R1) (Maximum): 330 mOhms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.551" L x 0.161" W (14.00mm x 4.10mm)

Buy Now
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
LVRL125S
Circuit Protection - PTC Resettable Fuses LVRL125S
PTC RESET FUSE 120V 1.25A RADIAL

PTC RESET FUSE 120V 1.25A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-LVRL125S 1209643-LVRL125S LVRL125S
Product Name 1.25A 2.5A 2W Circuit Protection Fuse PTC Resettable Fuses - LVRL125S Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002621006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 8 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VCTMP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Current 60 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details