Littelfuse, Inc. 16V 1.9A Circuit Protection Fuse MINISMDE190-2

Description
PTC RESET FUSE 16V 1.9A 4520 Product overview: MINISMDE190-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDE190-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 16V 1.9A 4520 Product overview: MINISMDE190-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDE190-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 1.9A Circuit Protection Fuse
150-MINISMDE190-2
16V 1.9A Circuit Protection Fuse 150-MINISMDE190-2
PTC RESET FUSE 16V 1.9A 4520 Product overview: MINISMDE190-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDE190-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 1.9A 4520 Product overview: MINISMDE190-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDE190-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINISMDE190-2 - 884873-MINISMDE190-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINISMDE190-2
884873-MINISMDE190-2
PTC Resettable Fuses - MINISMDE190-2 884873-MINISMDE190-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 884873-MINISMDE190-2 Series: PolySwitch®, miniSMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 16V 1.9 A Ih Surface Mount 4520 (11350 Metric), Concave Package: Reel - TR Package: 4520 (11350 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884873-MINISMDE190-2
Series: PolySwitch®, miniSMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 16V 1.9 A Ih Surface Mount 4520 (11350 Metric), Concave
Package: Reel - TR
Package: 4520 (11350 Metric), Concave
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MINISMDE190-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDE190-2
Circuit Protection - PTC Resettable Fuses MINISMDE190-2
PTC RESET FUSE 16V 1.9A 4520

PTC RESET FUSE 16V 1.9A 4520

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MINISMDE190-2 884873-MINISMDE190-2 MINISMDE190-2
Product Name 16V 1.9A Circuit Protection Fuse PTC Resettable Fuses - MINISMDE190-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110136 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers