Littelfuse, Inc. Fuse;Automotive;Fast Acting;10A;Blade;32VAC/VDC;Socket;MINI MIN 10

Description
Mini® Brand Fuses, 32 VAC⁄VDC Voltage Rating Features silver plated blades and Littelfuse designed industry standard color coding to indicate amp rating Voltage rating is 32 VAC⁄VDC fast-acting Patented and introduced in 1989 by Littelfuse to meet the OEM need to protect a greater number of circuits without utilizing more space.
Description
Mini® Brand Fuses, 32 VAC⁄VDC Voltage Rating Features silver plated blades and Littelfuse designed industry standard color coding to indicate amp rating Voltage rating is 32 VAC⁄VDC fast-acting Patented and introduced in 1989 by Littelfuse to meet the OEM need to protect a greater number of circuits without utilizing more space.

Suppliers

Company
Product
Description
Supplier Links
Fuse;Automotive;Fast Acting;10A;Blade;32VAC/VDC;Socket;MINI - 70184065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Automotive;Fast Acting;10A;Blade;32VAC/VDC;Socket;MINI
70184065
Fuse;Automotive;Fast Acting;10A;Blade;32VAC/VDC;Socket;MINI 70184065
Mini® Brand Fuses, 32 VAC⁄VDC Voltage Rating Features silver plated blades and Littelfuse designed industry standard color coding to indicate amp rating Voltage rating is 32 VAC⁄VDC fast-acting Patented and introduced in 1989 by Littelfuse to meet the OEM need to protect a greater number of circuits without utilizing more space.

Mini® Brand Fuses, 32 VAC⁄VDC Voltage Rating

  • Features silver plated blades and Littelfuse designed industry standard color coding to indicate amp rating
  • Voltage rating is 32 VAC⁄VDC fast-acting
    Patented and introduced in 1989 by Littelfuse to meet the OEM need to protect a greater number of circuits without utilizing more space.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70184065
Product Name Fuse;Automotive;Fast Acting;10A;Blade;32VAC/VDC;Socket;MINI
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625116 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers