Littelfuse, Inc. PTC Resettable Fuses - MICROSMD450LR-C-2 MICROSMD450LR-C-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 805475-MICROSMD450LR -C-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 12V Current - Max: 10A Current - Trip (It): 9A Time to Trip: 20s Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 2 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 4.5A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 10 mOhms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 805475-MICROSMD450LR -C-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 12V Current - Max: 10A Current - Trip (It): 9A Time to Trip: 20s Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 2 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 4.5A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 10 mOhms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MICROSMD450LR-C-2 - 805475-MICROSMD450LR-C-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROSMD450LR-C-2
805475-MICROSMD450LR-C-2
PTC Resettable Fuses - MICROSMD450LR-C-2 805475-MICROSMD450LR-C-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 805475-MICROSMD450LR -C-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 12V Current - Max: 10A Current - Trip (It): 9A Time to Trip: 20s Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 2 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 4.5A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 10 mOhms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805475-MICROSMD450LR-C-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 12V
Current - Max: 10A
Current - Trip (It): 9A
Time to Trip: 20s
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm)
Resistance - Initial (Ri) (Min): 2 mOhms
Manufacturer Package: 1206 (3216 Metric)
Current - Hold (Ih) (Maximum): 4.5A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Post Trip (R1) (Maximum): 10 mOhms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-MICROSMD450LR-C-2
Circuit Protection Fuse 150-MICROSMD450LR-C-2
PTC Resettable Fuse, Product overview: MICROSMD450LR-C-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD450LR-C- 2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Product overview: MICROSMD450LR-C-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD450LR-C-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MICROSMD450LR-C-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD450LR-C-2
Circuit Protection - PTC Resettable Fuses MICROSMD450LR-C-2
PTC RESET FUSE 12V 4.5A 1206

PTC RESET FUSE 12V 4.5A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 805475-MICROSMD450LR-C-2 150-MICROSMD450LR-C-2 MICROSMD450LR-C-2
Product Name PTC Resettable Fuses - MICROSMD450LR-C-2 Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details