Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
PTC RESET FUSE 13.2V 500MA 1206 Product overview: NANOASMDC050F/13.2-2
Manufacturer: Littelfuse Inc.
Win Source Part Number: 928709-NANOASMDC050F
Series: PolySwitch®, nanoASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 13.2V Ih Surface Mount 1206 (3216 Metric), Concave
Package: 1206 (3216 Metric), Concave
Package: Bulk
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: -NANOASMDC050F/13.2-
PTC RESET FUSE 13.2V 500MA 1206
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | NANOASMDC050F/13.2-2 | 150-NANOASMDC050F/13.2-2 | 928709-NANOASMDC050F/13.2-2 | NANOASMDC050F/13.2-2 |
| Product Name | PolySwitch Automotive 1206 Size Lead-Free Surface Mount Resettable PPTC | 13.2V 500MA Circuit Protection Fuse | PTC Resettable Fuses - NANOASMDC050F/13.2-2 | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount |