Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINISMDC125F/16-2

Description
PTC RESET FUSE 16V 1.25A 1812
Description
PTC RESET FUSE 16V 1.25A 1812

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MINISMDC125F/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC125F/16-2
Circuit Protection - PTC Resettable Fuses MINISMDC125F/16-2
PTC RESET FUSE 16V 1.25A 1812

PTC RESET FUSE 16V 1.25A 1812

Supplier's Site
Fuse, Ptc Reset, 16V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4544 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse
98H4544
Fuse, Ptc Reset, 16V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse 98H4544
FUSE, PTC RESET, 16V, 1.25A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; External Depth:0.48mm RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 1.25A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; External Depth:0.48mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse - 45Y6033 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse
45Y6033
Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse 45Y6033
FUSE, PTC RESETTABLE, 16VDC, 100A, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 16VDC, 100A, 1812; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 1.25A, 16Vdc, 1812; Pptc Case Style Littelfuse - 34AC4946 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.25A, 16Vdc, 1812; Pptc Case Style Littelfuse
34AC4946
Pptc Resettable Fuse, 1.25A, 16Vdc, 1812; Pptc Case Style Littelfuse 34AC4946
PPTC RESETTABLE FUSE, 1.25A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.25A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number MINISMDC125F/16-2 98H4544 45Y6033 34AC4946
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 16V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 16Vdc, 100A, 1812; Thermistor Mounting Littelfuse Pptc Resettable Fuse, 1.25A, 16Vdc, 1812; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details