Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINISMDC300F-2

Description
PTC RESET FUSE 6V 3A 1812
Description
PTC RESET FUSE 6V 3A 1812

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MINISMDC300F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC300F-2
Circuit Protection - PTC Resettable Fuses MINISMDC300F-2
PTC RESET FUSE 6V 3A 1812

PTC RESET FUSE 6V 3A 1812

Supplier's Site
Pptc Resettable Fuse, 3A, 6Vdc, 1812; Pptc Case Style Littelfuse - 78R7542 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 3A, 6Vdc, 1812; Pptc Case Style Littelfuse
78R7542
Pptc Resettable Fuse, 3A, 6Vdc, 1812; Pptc Case Style Littelfuse 78R7542
PPTC RESETTABLE FUSE, 3A, 6VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 3A, 6VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MINISMDC300F-2 78R7542
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 3A, 6Vdc, 1812; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
Rated Current 10 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 32 amps
View Details