Littelfuse, Inc. 0.75A 33V Circuit Protection Fuse MINISMDC075F/33-2

Description
PTC Resettable Fuse, 0.75A, 33V Product overview: MINISMDC075F/33-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC075F/33- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.75A, 33V Product overview: MINISMDC075F/33-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC075F/33- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A 33V Circuit Protection Fuse
150-MINISMDC075F/33-2
0.75A 33V Circuit Protection Fuse 150-MINISMDC075F/33-2
PTC Resettable Fuse, 0.75A, 33V Product overview: MINISMDC075F/33-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC075F/33- 2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.75A, 33V Product overview: MINISMDC075F/33-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 33V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 33V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC075F/33-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINISMDC075F/33-2 - 884870-MINISMDC075F/33-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINISMDC075F/33-2
884870-MINISMDC075F/33-2
PTC Resettable Fuses - MINISMDC075F/33-2 884870-MINISMDC075F/33-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 884870-MINISMDC075F/ 33-2 Series: PolySwitch®, miniSMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 33V 750 mA Ih Surface Mount 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: MINISMDC075F/33-2CT, MINISMDC075F/33-2DKR , F9648TR-ND, MINISMDC075F/33-2TR, F9648TR, RF2487-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884870-MINISMDC075F/33-2
Series: PolySwitch®, miniSMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 33V 750 mA Ih Surface Mount 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: MINISMDC075F/33-2CT, MINISMDC075F/33-2DKR, F9648TR-ND, MINISMDC075F/33-2TR, F9648TR, RF2487-000

Buy Now Datasheet
Pptc Resettable Fuse, 0.75A, 33Vdc, 1812; Pptc Case Style Littelfuse - 34AC5255 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.75A, 33Vdc, 1812; Pptc Case Style Littelfuse
34AC5255
Pptc Resettable Fuse, 0.75A, 33Vdc, 1812; Pptc Case Style Littelfuse 34AC5255
PPTC RESETTABLE FUSE, 0.75A, 33VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.6A; Time to Trip:1s; Current Rating Max:100A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.75A, 33VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.6A; Time to Trip:1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 33Vdc, 0.75A, Smd; Thermistor Mounting Littelfuse - 38AC2051 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 33Vdc, 0.75A, Smd; Thermistor Mounting Littelfuse
38AC2051
Fuse, Resettable Ptc, 33Vdc, 0.75A, Smd; Thermistor Mounting Littelfuse 38AC2051
FUSE, RESETTABLE PTC, 33VDC, 0.75A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:750mA; Tripping Current:1.6A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 33VDC, 0.75A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:750mA; Tripping Current:1.6A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMDC075F/33-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC075F/33-2
Circuit Protection - PTC Resettable Fuses MINISMDC075F/33-2
PTC RESET FUSE 33V 750MA 1812

PTC RESET FUSE 33V 750MA 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MINISMDC075F/33-2 884870-MINISMDC075F/33-2 34AC5255 38AC2051 MINISMDC075F/33-2
Product Name 0.75A 33V Circuit Protection Fuse PTC Resettable Fuses - MINISMDC075F/33-2 Pptc Resettable Fuse, 0.75A, 33Vdc, 1812; Pptc Case Style Littelfuse Fuse, Resettable Ptc, 33Vdc, 0.75A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3428-ND - DigiKey
Specs
Rated Current 6 amps
Rated Breaking Capacity 50000 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002645113 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details