Littelfuse, Inc. PTC Resettable Fuses - MINISMD050-2 MINISMD050-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098136-MINISMD050-2 Packaging: Reel - TR Mounting: SMD (SMT) Thickness (Max): 0.024" (0.62mm) Current - Hold (Ih) (Max): 500mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Alternative Parts (Cross-Reference): miniSMDC050; Introduction Date: January 01, 2007 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098136-MINISMD050-2 Packaging: Reel - TR Mounting: SMD (SMT) Thickness (Max): 0.024" (0.62mm) Current - Hold (Ih) (Max): 500mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Alternative Parts (Cross-Reference): miniSMDC050; Introduction Date: January 01, 2007 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MINISMD050-2 - 1098136-MINISMD050-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINISMD050-2
1098136-MINISMD050-2
PTC Resettable Fuses - MINISMD050-2 1098136-MINISMD050-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098136-MINISMD050-2 Packaging: Reel - TR Mounting: SMD (SMT) Thickness (Max): 0.024" (0.62mm) Current - Hold (Ih) (Max): 500mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Alternative Parts (Cross-Reference): miniSMDC050; Introduction Date: January 01, 2007 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098136-MINISMD050-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Thickness (Max): 0.024" (0.62mm)
Current - Hold (Ih) (Max): 500mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Alternative Parts (Cross-Reference): miniSMDC050;
Introduction Date: January 01, 2007
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
500MA Circuit Protection Fuse
150-MINISMD050-2
500MA Circuit Protection Fuse 150-MINISMD050-2
PTC RESET FUSE 500MA 1812 Product overview: MINISMD050-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMD050-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 500MA 1812 Product overview: MINISMD050-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMD050-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MINISMD050-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMD050-2
Circuit Protection - PTC Resettable Fuses MINISMD050-2
PTC RESET FUSE 500MA 1812

PTC RESET FUSE 500MA 1812

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1098136-MINISMD050-2 150-MINISMD050-2 MINISMD050-2
Product Name PTC Resettable Fuses - MINISMD050-2 500MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 943488 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details