Littelfuse, Inc. Littelfuse MEGA® Fuse, 32V Series, 400A, Time Delay, Bolt Down Style, 0298400.ZXH MEGA-400

Description
Littlefuse 0298400.ZXH MEGA® Series High Current Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Type: AMG Style: Bolt Down Fuse Operating Temperature: -40°F (-40°C) to 257°F (125°C) Mounting holes: 0.34" diameter, spaced 2" apart Use with AMG fuse holders Bolt down fuse design to help withstand high-vibration applications Ideal for battery and alternator cables or other heavy-gauge cables requiring ultra-high current protection Slo-Blo® feature eliminates nuisance blowing during temporary, short-duration overloads Use with Eaton LMG Fuse Blocks or Eaton AMG Fuse Holder
Request a Quote Datasheet
Description
Littlefuse 0298400.ZXH MEGA® Series High Current Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Type: AMG Style: Bolt Down Fuse Operating Temperature: -40°F (-40°C) to 257°F (125°C) Mounting holes: 0.34" diameter, spaced 2" apart Use with AMG fuse holders Bolt down fuse design to help withstand high-vibration applications Ideal for battery and alternator cables or other heavy-gauge cables requiring ultra-high current protection Slo-Blo® feature eliminates nuisance blowing during temporary, short-duration overloads Use with Eaton LMG Fuse Blocks or Eaton AMG Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MEGA® Fuse, 32V Series, 400A, Time Delay, Bolt Down Style, 0298400.ZXH - 46290 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MEGA® Fuse, 32V Series, 400A, Time Delay, Bolt Down Style, 0298400.ZXH
46290
Littelfuse MEGA® Fuse, 32V Series, 400A, Time Delay, Bolt Down Style, 0298400.ZXH 46290
Littlefuse 0298400.ZXH MEGA® Series High Current Fuses Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Type: AMG Style: Bolt Down Fuse Operating Temperature: -40°F (-40°C) to 257°F (125°C) Mounting holes: 0.34" diameter, spaced 2" apart Use with AMG fuse holders Bolt down fuse design to help withstand high-vibration applications Ideal for battery and alternator cables or other heavy-gauge cables requiring ultra-high current protection Slo-Blo® feature eliminates nuisance blowing during temporary, short-duration overloads Use with Eaton LMG Fuse Blocks or Eaton AMG Fuse Holder
  • Littlefuse 0298400.ZXH MEGA® Series High Current Fuses
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Type: AMG
  • Style: Bolt Down Fuse
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Mounting holes: 0.34" diameter, spaced 2" apart
  • Use with AMG fuse holders
  • Bolt down fuse design to help withstand high-vibration applications
  • Ideal for battery and alternator cables or other heavy-gauge cables requiring ultra-high current protection
  • Slo-Blo® feature eliminates nuisance blowing during temporary, short-duration overloads
  • Use with Eaton LMG Fuse Blocks or Eaton AMG Fuse Holder
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46290
Product Name Littelfuse MEGA® Fuse, 32V Series, 400A, Time Delay, Bolt Down Style, 0298400.ZXH
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002621003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details