Littelfuse, Inc. 24V 1.5A Circuit Protection Fuse MINIASMDC150F/24-2

Description
PTC RESET FUSE 24V 1.5A 1812 Product overview: MINIASMDC150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC150F/24 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 24V 1.5A 1812 Product overview: MINIASMDC150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC150F/24 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 1.5A Circuit Protection Fuse
150-MINIASMDC150F/24-2
24V 1.5A Circuit Protection Fuse 150-MINIASMDC150F/24-2
PTC RESET FUSE 24V 1.5A 1812 Product overview: MINIASMDC150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC150F/24 -2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 1.5A 1812 Product overview: MINIASMDC150F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC150F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINIASMDC150F/24-2 - 884866-MINIASMDC150F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINIASMDC150F/24-2
884866-MINIASMDC150F/24-2
PTC Resettable Fuses - MINIASMDC150F/24-2 884866-MINIASMDC150F/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 884866-MINIASMDC150F /24-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V 1.5 A Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: MINIASMDC150F/24-2CT , MINIASMDC150F/24-2-N D, RF2161-000, MINIASMDC150F/24-2TR , MINIASMDC150F/24-2DK R

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884866-MINIASMDC150F/24-2
Series: PolySwitch®, miniASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 24V 1.5 A Ih Surface Mount 1812 (4532 Metric), Concave
Package: 1812 (4532 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: MINIASMDC150F/24-2CT, MINIASMDC150F/24-2-ND, RF2161-000, MINIASMDC150F/24-2TR, MINIASMDC150F/24-2DKR

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC150F/24-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC150F/24-2
Circuit Protection - PTC Resettable Fuses MINIASMDC150F/24-2
PTC RESET FUSE 24V 1.5A 1812

PTC RESET FUSE 24V 1.5A 1812

Supplier's Site
Fuse, Ptc Reset, 24Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse - 79X5751 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse
79X5751
Fuse, Ptc Reset, 24Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse 79X5751
FUSE, PTC RESET, 24VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

FUSE, PTC RESET, 24VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MINIASMDC150F/24-2 884866-MINIASMDC150F/24-2 MINIASMDC150F/24-2 79X5751
Product Name 24V 1.5A Circuit Protection Fuse PTC Resettable Fuses - MINIASMDC150F/24-2 Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 24Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details