15A AC 32V DC Fuse Automotive Holder Blade, Micro
Blade Fuse Product overview: MIC3015.VP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MIC3015.VP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1211492-MIC3015.VP
Category: Circuit Protection>Fuses
Series: MICRO3™
Color: Blue
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 1kA
Standard Package: 5
Mounting Type: Holder
Package / Case: Blade, Micro
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.358" L x 0.150" W x 0.311" H (9.10mm x 3.80mm x 7.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: MIC3015.VPLF,MIC3015
FUSE AUTO 15A 32VDC BLADE MICRO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | MIC3015.VP-ND | 139-MIC3015.VP | 1211492-MIC3015.VP | MIC3015.VP |
| Product Name | Fuses | Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | Blade | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps |