PTC Resettable Fuse Product overview: MINIASMDC125F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC125F/16
FUSE, PTC RESET, 16VDC, 1.25A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 16V 1.25A 1812
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-MINIASMDC125F/16-2 | 85Y0064 | MINIASMDC125F/16-2 |
| Product Name | Circuit Protection Fuse | Fuse, Ptc Reset, 16Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |