Littelfuse, Inc. Aftermarket - 299 Series - Automotive Blade Fuse MAX20BP

Description
Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Datasheet
Description
Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 299 Series - Automotive Blade Fuse - MAX20BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 299 Series - Automotive Blade Fuse
MAX20BP
Aftermarket - 299 Series - Automotive Blade Fuse MAX20BP
Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MAX20BP
Product Name Aftermarket - 299 Series - Automotive Blade Fuse
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Auto Fuses - ANF/ANM -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details