Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINISMDC260F/16-2

Description
PTC RESET FUSE 16V 2.6A 1812
Description
PTC RESET FUSE 16V 2.6A 1812

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MINISMDC260F/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC260F/16-2
Circuit Protection - PTC Resettable Fuses MINISMDC260F/16-2
PTC RESET FUSE 16V 2.6A 1812

PTC RESET FUSE 16V 2.6A 1812

Supplier's Site
Fuse, Resettable Ptc, 16V, 2.6A, Smd, Full Reel; Pptc Case Style Littelfuse - 45P7904 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16V, 2.6A, Smd, Full Reel; Pptc Case Style Littelfuse
45P7904
Fuse, Resettable Ptc, 16V, 2.6A, Smd, Full Reel; Pptc Case Style Littelfuse 45P7904
FUSE, RESETTABLE PTC, 16V, 2.6A, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16V, 2.6A, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 2.6A, 16Vdc, 1812; Pptc Case Style Littelfuse - 90W1554 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 2.6A, 16Vdc, 1812; Pptc Case Style Littelfuse
90W1554
Pptc Resettable Fuse, 2.6A, 16Vdc, 1812; Pptc Case Style Littelfuse 90W1554
PPTC RESETTABLE FUSE, 2.6A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 2.6A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MINISMDC260F/16-2 45P7904
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 16V, 2.6A, Smd, Full Reel; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1888-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers