Littelfuse, Inc. PTC Resettable Fuses - MINIASMDC150F/16-2 MINIASMDC150F/16-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 927180-MINIASMDC150F /16-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: -MINIASMDC150F/16-2, RF2160-000, MINIASMDC150F/16-2-N D, MINIASMDC150F/16-2CT , MINIASMDC150F/16-2TR , MINIASMDC150F/16-2DK R
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 927180-MINIASMDC150F /16-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: -MINIASMDC150F/16-2, RF2160-000, MINIASMDC150F/16-2-N D, MINIASMDC150F/16-2CT , MINIASMDC150F/16-2TR , MINIASMDC150F/16-2DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MINIASMDC150F/16-2 - 927180-MINIASMDC150F/16-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINIASMDC150F/16-2
927180-MINIASMDC150F/16-2
PTC Resettable Fuses - MINIASMDC150F/16-2 927180-MINIASMDC150F/16-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 927180-MINIASMDC150F /16-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: -MINIASMDC150F/16-2, RF2160-000, MINIASMDC150F/16-2-N D, MINIASMDC150F/16-2CT , MINIASMDC150F/16-2TR , MINIASMDC150F/16-2DK R

Manufacturer: Littelfuse Inc.
Win Source Part Number: 927180-MINIASMDC150F/16-2
Series: PolySwitch®, miniASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 1812 (4532 Metric), Concave
Package: 1812 (4532 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: -MINIASMDC150F/16-2, RF2160-000, MINIASMDC150F/16-2-ND, MINIASMDC150F/16-2CT, MINIASMDC150F/16-2TR, MINIASMDC150F/16-2DKR

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-MINIASMDC150F/16-2
Circuit Protection Fuse 150-MINIASMDC150F/16-2
PTC Resettable Fuse Product overview: MINIASMDC150F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC150F/16 -2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: MINIASMDC150F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC150F/16-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 16Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse - 47Y7177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse
47Y7177
Fuse, Ptc Reset, 16Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse 47Y7177
FUSE, PTC RESET, 16VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.5A; Tripping Current:2.8A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 16VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.5A; Tripping Current:2.8A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC150F/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC150F/16-2
Circuit Protection - PTC Resettable Fuses MINIASMDC150F/16-2
PTC RESET FUSE 16V 1.5A 1812

PTC RESET FUSE 16V 1.5A 1812

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 927180-MINIASMDC150F/16-2 150-MINIASMDC150F/16-2 47Y7177 MINIASMDC150F/16-2
Product Name PTC Resettable Fuses - MINIASMDC150F/16-2 Circuit Protection Fuse Fuse, Ptc Reset, 16Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002635019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details