Littelfuse, Inc. Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN30

Description
Use this 30 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet
Description
Use this 30 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse - MIN30 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
MIN30
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN30
Use this 30 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Use this 30 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MIN30
Product Name Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110432 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers