Littelfuse, Inc. SMD 1.8A 3.8A 100A Circuit Protection Fuse LTP180

Description
PTC Resettable Fuse 1.8A(hold) 3.8A(trip) 24VDC 100A 2W 2.9s 0.04Ohm SMD Solder Pad 15 X 5.2 X 1mm Bulk Product overview: LTP180 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 3.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 3.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.8A(hold) 3.8A(trip) 24VDC 100A 2W 2.9s 0.04Ohm SMD Solder Pad 15 X 5.2 X 1mm Bulk Product overview: LTP180 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 3.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 3.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8A 3.8A 100A Circuit Protection Fuse - 150-LTP180 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8A 3.8A 100A Circuit Protection Fuse
150-LTP180
SMD 1.8A 3.8A 100A Circuit Protection Fuse 150-LTP180
PTC Resettable Fuse 1.8A(hold) 3.8A(trip) 24VDC 100A 2W 2.9s 0.04Ohm SMD Solder Pad 15 X 5.2 X 1mm Bulk Product overview: LTP180 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 3.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 3.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP180 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.8A(hold) 3.8A(trip) 24VDC 100A 2W 2.9s 0.04Ohm SMD Solder Pad 15 X 5.2 X 1mm Bulk Product overview: LTP180 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 3.8A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 3.8A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP180 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - LTP180 - 784679-LTP180 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LTP180
784679-LTP180
PTC Resettable Fuses - LTP180 784679-LTP180
Manufacturer: Littelfuse Inc. Win Source Part Number: 784679-LTP180 Series: PolySwitch, LTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 3.8A Time to Trip: 2.9s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.984" L x 0.199" W (25.00mm x 5.05mm) Current - Hold (Ih) (Maximum): 1.8A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 40 mOhm Resistance - Post Trip (R1) (Maximum): 120 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 784679-LTP180
Series: PolySwitch, LTP
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 24V
Current - Max: 100A
Current - Trip (It): 3.8A
Time to Trip: 2.9s
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Dimension: 0.984" L x 0.199" W (25.00mm x 5.05mm)
Current - Hold (Ih) (Maximum): 1.8A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 40 mOhm
Resistance - Post Trip (R1) (Maximum): 120 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - LTP180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LTP180
Circuit Protection - PTC Resettable Fuses LTP180
PTC RESET FUSE 24V 1.8A STRAP

PTC RESET FUSE 24V 1.8A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-LTP180 784679-LTP180 LTP180
Product Name SMD 1.8A 3.8A 100A Circuit Protection Fuse PTC Resettable Fuses - LTP180 Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 004110303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details