Littelfuse, Inc. Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN20BP

Description
Use this 20 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet
Description
Use this 20 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse - MIN20BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
MIN20BP
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN20BP
Use this 20 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Use this 20 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MIN20BP
Product Name Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details