Littelfuse, Inc. 2A 4A 3.9W Circuit Protection Fuse LVRL200

Description
PTC Resettable Fuse 2A(hold) 4A(trip) 120VAC 3.9W 36s 0.08Ohm Radial 23.5 X 4.1 X 31.8mm Bulk Product overview: LVRL200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 4A, 3.9W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 4A, 3.9W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 2A(hold) 4A(trip) 120VAC 3.9W 36s 0.08Ohm Radial 23.5 X 4.1 X 31.8mm Bulk Product overview: LVRL200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 4A, 3.9W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 4A, 3.9W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 4A 3.9W Circuit Protection Fuse
150-LVRL200
2A 4A 3.9W Circuit Protection Fuse 150-LVRL200
PTC Resettable Fuse 2A(hold) 4A(trip) 120VAC 3.9W 36s 0.08Ohm Radial 23.5 X 4.1 X 31.8mm Bulk Product overview: LVRL200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 4A, 3.9W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 4A, 3.9W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL200 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 2A(hold) 4A(trip) 120VAC 3.9W 36s 0.08Ohm Radial 23.5 X 4.1 X 31.8mm Bulk Product overview: LVRL200 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 4A, 3.9W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 4A, 3.9W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - LVRL200 - 784751-LVRL200 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LVRL200
784751-LVRL200
PTC Resettable Fuses - LVRL200 784751-LVRL200
Manufacturer: Littelfuse Inc. Win Source Part Number: 784751-LVRL200 Series: PolySwitch, LVRL Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.400" (10.15mm) Voltage - Max: 120V (135V Int) Current - Max: 20A Current - Trip (It): 4.2A Time to Trip: 36s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.925" L x 0.161" W (23.50mm x 4.10mm) Current - Hold (Ih) (Maximum): 2A Height - Seated (Maximum): 1.250" (31.80mm) Resistance - Initial (Ri) (Minimum): 80 mOhm Resistance - Post Trip (R1) (Maximum): 210 mOhm Alternative Parts (Cross-Reference): LVR200S-240; Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 784751-LVRL200
Series: PolySwitch, LVRL
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 120V (135V Int)
Current - Max: 20A
Current - Trip (It): 4.2A
Time to Trip: 36s
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Dimension: 0.925" L x 0.161" W (23.50mm x 4.10mm)
Current - Hold (Ih) (Maximum): 2A
Height - Seated (Maximum): 1.250" (31.80mm)
Resistance - Initial (Ri) (Minimum): 80 mOhm
Resistance - Post Trip (R1) (Maximum): 210 mOhm
Alternative Parts (Cross-Reference): LVR200S-240;
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-LVRL200 784751-LVRL200
Product Name 2A 4A 3.9W Circuit Protection Fuse PTC Resettable Fuses - LVRL200
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1975-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - NT00C/00/0/1/2/3/4/4A -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 1600 amps
View Details