Littelfuse, Inc. 6V 5A Circuit Protection Fuse MICROSMD500LR-2

Description
PTC RESET FUSE 6V 5A 1210 Product overview: MICROSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD500LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 5A 1210 Product overview: MICROSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD500LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 5A Circuit Protection Fuse
150-MICROSMD500LR-2
6V 5A Circuit Protection Fuse 150-MICROSMD500LR-2
PTC RESET FUSE 6V 5A 1210 Product overview: MICROSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD500LR-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 5A 1210 Product overview: MICROSMD500LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD500LR-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MICROSMD500LR-2 - 927172-MICROSMD500LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROSMD500LR-2
927172-MICROSMD500LR-2
PTC Resettable Fuses - MICROSMD500LR-2 927172-MICROSMD500LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 927172-MICROSMD500LR -2 Series: PolySwitch®, microSMD Operating Temperature Range: -40°C ~ 80°C Features: Polymeric PTC Resettable Fuse 6V 5 A Ih Surface Mount 1210 (3225 Metric), Concave Package: Reel - TR Package: 1210 (3225 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: -MICROSMD500LR, MICROSMD500LR-2CT, MICROSMD500LR-2TR, MICROSMD500LR-2DKR, RF4641-000, -MICROSMD500LR-2, -MICROSMD500LR-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 927172-MICROSMD500LR-2
Series: PolySwitch®, microSMD
Operating Temperature Range: -40°C ~ 80°C
Features: Polymeric PTC Resettable Fuse 6V 5 A Ih Surface Mount 1210 (3225 Metric), Concave
Package: Reel - TR
Package: 1210 (3225 Metric), Concave
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Other Part Number: -MICROSMD500LR, MICROSMD500LR-2CT, MICROSMD500LR-2TR, MICROSMD500LR-2DKR, RF4641-000, -MICROSMD500LR-2, -MICROSMD500LR-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MICROSMD500LR-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD500LR-2
Circuit Protection - PTC Resettable Fuses MICROSMD500LR-2
PTC RESET FUSE 6V 5A 1210

PTC RESET FUSE 6V 5A 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MICROSMD500LR-2 927172-MICROSMD500LR-2 MICROSMD500LR-2
Product Name 6V 5A Circuit Protection Fuse PTC Resettable Fuses - MICROSMD500LR-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 82559365 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details