Littelfuse, Inc. PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC NANOASMDCH035F/30-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC - NANOASMDCH035F/30-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC
NANOASMDCH035F/30-2
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC NANOASMDCH035F/30-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
Pptc Resettable Fuse, Aec-Q200, 0.35A; Pptc Case Style Littelfuse - 66AH4659 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 0.35A; Pptc Case Style Littelfuse
66AH4659
Pptc Resettable Fuse, Aec-Q200, 0.35A; Pptc Case Style Littelfuse 66AH4659
PPTC RESETTABLE FUSE, AEC-Q200, 0.35A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 0.35A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, Aec-Q200, 0.35A; Pptc Case Style Littelfuse - 66AH4660 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 0.35A; Pptc Case Style Littelfuse
66AH4660
Pptc Resettable Fuse, Aec-Q200, 0.35A; Pptc Case Style Littelfuse 66AH4660
PPTC RESETTABLE FUSE, AEC-Q200, 0.35A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 0.35A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:30VDC; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, Aec-Q200, 30V, Smd Rohs Compliant Littelfuse - 69AH8985 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 30V, Smd Rohs Compliant Littelfuse
69AH8985
Pptc Resettable Fuse, Aec-Q200, 30V, Smd Rohs Compliant Littelfuse 69AH8985
PPTC RESETTABLE FUSE, AEC-Q200, 30V, SMD ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, AEC-Q200, 30V, SMD ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
NANOASMDCH035F/30-2
Circuit Protection - PTC Resettable Fuses NANOASMDCH035F/30-2
PTC RESET FUSE 30V 350MA 1206

PTC RESET FUSE 30V 350MA 1206

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number NANOASMDCH035F/30-2 66AH4659 69AH8985 NANOASMDCH035F/30-2
Product Name PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC Pptc Resettable Fuse, Aec-Q200, 0.35A; Pptc Case Style Littelfuse Pptc Resettable Fuse, Aec-Q200, 30V, Smd Rohs Compliant Littelfuse Circuit Protection - PTC Resettable Fuses
Fuse Type Automotive
Mounting Solderable (Surface Mount Technology)
Features Resettable Resettable Resettable
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers