FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
PTC RESET FUSE 6V 1.5A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 64AH4095 | MICROSMD150F-2 |
| Product Name | Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |