Littelfuse, Inc. PTC Resettable Fuses - LTP260F LTP260F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209424-LTP260F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 5.2A Time to Trip: 5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2.6A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 25 mOhms Resistance - Post Trip (R1) (Maximum): 76 mOhms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.984" L x 0.447" W (25.00mm x 11.35mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209424-LTP260F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 5.2A Time to Trip: 5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2.6A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 25 mOhms Resistance - Post Trip (R1) (Maximum): 76 mOhms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.984" L x 0.447" W (25.00mm x 11.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LTP260F - 1209424-LTP260F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LTP260F
1209424-LTP260F
PTC Resettable Fuses - LTP260F 1209424-LTP260F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209424-LTP260F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 5.2A Time to Trip: 5s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2.6A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 25 mOhms Resistance - Post Trip (R1) (Maximum): 76 mOhms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.984" L x 0.447" W (25.00mm x 11.35mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209424-LTP260F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 24V
Current - Max: 100A
Current - Trip (It): 5.2A
Time to Trip: 5s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 2.6A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 25 mOhms
Resistance - Post Trip (R1) (Maximum): 76 mOhms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.984" L x 0.447" W (25.00mm x 11.35mm)

Buy Now
SMD 2.6A 5.2A 24V Circuit Protection Fuse - 150-LTP260F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.6A 5.2A 24V Circuit Protection Fuse
150-LTP260F
SMD 2.6A 5.2A 24V Circuit Protection Fuse 150-LTP260F
PTC Resettable Fuse 2.6A(hold) 5.2A(trip) 24V 100A 2.3W 5s 0.025Ohm SMD Solder Pad 12 X 11.9 X 1mm Bulk Product overview: LTP260F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 5.2A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.6A, 5.2A, 24V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP260F can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 2.6A(hold) 5.2A(trip) 24V 100A 2.3W 5s 0.025Ohm SMD Solder Pad 12 X 11.9 X 1mm Bulk Product overview: LTP260F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 5.2A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.6A, 5.2A, 24V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP260F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - LTP260F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LTP260F
Circuit Protection - PTC Resettable Fuses LTP260F
PTC RESET FUSE 24V 2.6A STRAP

PTC RESET FUSE 24V 2.6A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1209424-LTP260F 150-LTP260F LTP260F
Product Name PTC Resettable Fuses - LTP260F SMD 2.6A 5.2A 24V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 12 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details