Littelfuse, Inc. Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN25PRO

Description
Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet
Description
Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse - MIN25PRO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
MIN25PRO
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN25PRO
Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MIN25PRO
Product Name Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002242004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details