Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINIASMDC010F-2

Description
Win Source Part Number: 1361744-MINIASMDC010 F-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: PolySwitch®, miniASMD Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) ECCN: EAR99 Thickness (Max): 0.035" (0.89mm) Current - Max: 40 A Current - Hold (Ih) (Max): 100 mA Voltage - Max: 60V Current - Trip (It): 300 mA Time to Trip: 5 s Resistance - Initial (Ri) (Min): 700 mOhms Resistance - Post Trip (R1) (Max): 12.7 Ohms California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1361744-MINIASMDC010 F-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: PolySwitch®, miniASMD Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) ECCN: EAR99 Thickness (Max): 0.035" (0.89mm) Current - Max: 40 A Current - Hold (Ih) (Max): 100 mA Voltage - Max: 60V Current - Trip (It): 300 mA Time to Trip: 5 s Resistance - Initial (Ri) (Min): 700 mOhms Resistance - Post Trip (R1) (Max): 12.7 Ohms California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361744-MINIASMDC010F-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361744-MINIASMDC010F-2
Circuit Protection - PTC Resettable Fuses 1361744-MINIASMDC010F-2
Win Source Part Number: 1361744-MINIASMDC010 F-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: PolySwitch®, miniASMD Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) ECCN: EAR99 Thickness (Max): 0.035" (0.89mm) Current - Max: 40 A Current - Hold (Ih) (Max): 100 mA Voltage - Max: 60V Current - Trip (It): 300 mA Time to Trip: 5 s Resistance - Initial (Ri) (Min): 700 mOhms Resistance - Post Trip (R1) (Max): 12.7 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361744-MINIASMDC010F-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
Type: Polymeric
MSL Level: 2A (4 Weeks)
Mfr: Littelfuse Inc.
Series: PolySwitch®, miniASMD
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
ECCN: EAR99
Thickness (Max): 0.035" (0.89mm)
Current - Max: 40 A
Current - Hold (Ih) (Max): 100 mA
Voltage - Max: 60V
Current - Trip (It): 300 mA
Time to Trip: 5 s
Resistance - Initial (Ri) (Min): 700 mOhms
Resistance - Post Trip (R1) (Max): 12.7 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Fuse, Ptc Reset, 60Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse - 74X9921 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse
74X9921
Fuse, Ptc Reset, 60Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse 74X9921
FUSE, PTC RESET, 60VDC, 100MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 60VDC, 100MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC010F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC010F-2
Circuit Protection - PTC Resettable Fuses MINIASMDC010F-2
PTC RESET FUSE 60V 100MA 1812

PTC RESET FUSE 60V 100MA 1812

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361744-MINIASMDC010F-2 74X9921 MINIASMDC010F-2
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8311TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Auto Fuses - ATD/ATG -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details